Texas Instruments REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3240AIDBVT

Description
4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote
Description
4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF3240 is a 4.096V precision voltage reference with 4ppm/°C drift, designed for portable and battery-powered applications. It operates from a supply as low as 5mV above the output voltage and delivers ±10mA output current. The device is housed in a SOT23-6 package measuring 2.9mm × 2.8mm and is specified for operation from -40°C to +125°C. It draws a maximum quiescent current of 130μA and is stable with any capacitive load.

Datasheet Summary
Powered by GS/AI

The REF3240 is a 4.096V precision voltage reference with 4ppm/°C drift, designed for portable and battery-powered applications. It operates from a supply as low as 5mV above the output voltage and delivers ±10mA output current. The device is housed in a SOT23-6 package measuring 2.9mm × 2.8mm and is specified for operation from -40°C to +125°C. It draws a maximum quiescent current of 130μA and is stable with any capacitive load.

Suppliers

Company
Product
Description
Supplier Links
REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3240AIDBVT - Texas Instruments
Dallas, TX, United States
REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3240AIDBVT
REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3240AIDBVT
4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-REF3240AIDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3240AIDBVTTR-ND
Voltage Reference 296-REF3240AIDBVTTR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-REF3240AIDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3240AIDBVTCT-ND
Voltage Reference 296-REF3240AIDBVTCT-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3240AIDBVT - 852140-REF3240AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3240AIDBVT
852140-REF3240AIDBVT
PMIC - PMIC - Voltage Reference - REF3240AIDBVT 852140-REF3240AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 852140-REF3240AIDBVT Features: Voltage Reference IC V 10 mA Package: Reel - TR Part Status: Not For New Designs Family Name: REF3240 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -REF3240AIDBVT-NDR, 296-18230-6, -296-18230-1-ND, -REF3240AIDBVTG4-NDR , 296-18230-2-NDR, 296-18230-1-NDR, -296-18230-1-NDR, 296-18230-1, 296-18230-2, -296-18230-1, -REF3240AIDBVTG4

Manufacturer: Texas Instruments
Win Source Part Number: 852140-REF3240AIDBVT
Features: Voltage Reference IC V 10 mA
Package: Reel - TR
Part Status: Not For New Designs
Family Name: REF3240
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -REF3240AIDBVT-NDR, 296-18230-6, -296-18230-1-ND, -REF3240AIDBVTG4-NDR, 296-18230-2-NDR, 296-18230-1-NDR, -296-18230-1-NDR, 296-18230-1, 296-18230-2, -296-18230-1, -REF3240AIDBVTG4

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3240AIDBVT
SOT-23 Precision Voltage Reference IC 693-REF3240AIDBVT
4.096-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3240AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3240AIDBVT can be used for catalog matching and distributor lookup.

4.096-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3240AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3240AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3240AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3240AIDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3240AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3240AIDBVT
Voltage References REF3240AIDBVT
Voltage References 4.096V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 4.096V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3240AIDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3240AIDBVT
PMIC - Voltage Reference REF3240AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3240AIDBVT 296-REF3240AIDBVTTR-ND 852140-REF3240AIDBVT 693-REF3240AIDBVT REF3240AIDBVT REF3240AIDBVT REF3240AIDBVT
Product Name REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3240AIDBVT SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; Reel - TR Other; SOT-23 Other; SOT-23-6
VREF 4.1 volts 4.1 volts
TC 10.5 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759405XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385MX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers