Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference 5-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1091753-REF2030AIDDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 3.02 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 12ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.5V, 3V
Operating Supply Current: 460μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
3V Dual-Output Voltage Reference, Low Drift, 5-Pin SOT-23 Product overview: REF2030AIDDCT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2030AIDDCT can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 1.5V, 3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.5V, 3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.5V, 3V V ±0.05% 20mA SOT-23-THIN
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
Voltage References Low-Drift, Lw-Pwr Dual Output Volt Ref
VOLTAGE REF, SERIES, 3V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:REF2030 Series; Reference Voltage:3V; Initial Accuracy:0.05%; Temperature Coefficient:± 3ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF2030AIDDCT | 1091753-REF2030AIDDCT | 693-REF2030AIDDCT | 296-38496-1-ND | REF2030AIDDCT | REF2030AIDDCT | REF2030AIDDCT | 28AH4790 |
| Product Name | REF2030 Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference | PMIC - PMIC - Voltage Reference - REF2030AIDDCT | Dual 3V SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Ref, Series, 3V, Sot-23-5; Voltage Reference Type Texas Instruments |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23 | |||
| VREF | 1.5 to 3 volts | 3 volts | ||||||
| TC | 3 ppm/C | 8 ppm/C | 8 ppm/C | |||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA | 0.4600 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |