Texas Instruments REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference REF1112AIDBZTG4

Description
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF1112 is a two-terminal shunt voltage reference with a fixed 1.25V output, designed for power- and space-sensitive applications. It operates from 1.2μA to 5mA and is housed in a SOT-23-3 package measuring 2.92mm × 1.3mm. The device is specified for operation from −40°C to +125°C with a maximum temperature coefficient of 50ppm/°C over −40°C to +85°C and ±0.2% output voltage tolerance. ESD ratings are ±2000V HBM and ±1000V CDM.

Datasheet Summary
Powered by GS/AI

The REF1112 is a two-terminal shunt voltage reference with a fixed 1.25V output, designed for power- and space-sensitive applications. It operates from 1.2μA to 5mA and is housed in a SOT-23-3 package measuring 2.92mm × 1.3mm. The device is specified for operation from −40°C to +125°C with a maximum temperature coefficient of 50ppm/°C over −40°C to +85°C and ±0.2% output voltage tolerance. ESD ratings are ±2000V HBM and ±1000V CDM.

Suppliers

Company
Product
Description
Supplier Links
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference - REF1112AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference
REF1112AIDBZTG4
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference REF1112AIDBZTG4
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85

1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - REF1112AIDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF1112AIDBZTG4-ND
Voltage Reference REF1112AIDBZTG4-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF1112AIDBZTG4
SOT-23 Precision Voltage Reference IC 693-REF1112AIDBZTG4
1-µA, 3-pin SOT-23 10-ppm/°C shunt voltage reference 3-SOT-23 -40 to 125 Product overview: REF1112AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1112AIDBZTG4 can be used for catalog matching and distributor lookup.

1-µA, 3-pin SOT-23 10-ppm/°C shunt voltage reference 3-SOT-23 -40 to 125 Product overview: REF1112AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1112AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF1112AIDBZTG4 - 1091734-REF1112AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF1112AIDBZTG4
1091734-REF1112AIDBZTG4
PMIC - PMIC - Voltage Reference - REF1112AIDBZTG4 1091734-REF1112AIDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1091734-REF1112AIDBZ TG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 15ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 5mA Noise - 0.1Hz to 10Hz: 25μVp-p Current - Cathode: 1.2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1091734-REF1112AIDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 15ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 25μVp-p
Current - Cathode: 1.2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - REF1112AIDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF1112AIDBZTG4
PMIC - Voltage Reference REF1112AIDBZTG4
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF1112AIDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF1112AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF1112AIDBZTG4
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF1112AIDBZTG4
Voltage References REF1112AIDBZTG4
Voltage References 1uA SOT23-3 10ppm/C Shunt

Voltage References 1uA SOT23-3 10ppm/C Shunt

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF1112AIDBZTG4 REF1112AIDBZTG4-ND 693-REF1112AIDBZTG4 1091734-REF1112AIDBZTG4 REF1112AIDBZTG4 REF1112AIDBZTG4 REF1112AIDBZTG4
Product Name REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF1112AIDBZTG4 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers