2.5-V Integrated Reference Circuit 8-SOIC 0 to 70
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
2.5-V integrated reference circuit 8-SOIC 0 to 70 Product overview: LT1009CDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1057573-LT1009CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 0.4% 8SOIC
IC VREF SHUNT 0.4% 8SOIC
Voltage References 2.5-V Integrated Reference Circuit
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009CDRG4 | LT1009CDRG4-ND | 693-LT1009CDRG4 | 1057573-LT1009CDRG4 | LT1009CDRG4 | LT1009CDRG4 | LT1009CDRG4 |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LT1009CDRG4 | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| VREF Type | Fixed | Fixed | |||||
| Package Type | Other; SOIC,TO-92,TSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 25 ppm/C | 25 ppm/C |