5V Low-Drift Voltage Reference IC, 6-SOT-23, Automotive Product overview: REF3450IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3450IDBVR can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 931938-REF3450IDBVR
Series: REF34xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 5V V ±0.05% SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3450
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50482-2, 296-50482-1, REF3450IDBVR-ND, 296-50482-6
IC VREF SERIES 0.05% SOT23-6
Voltage References 5-V low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF3450IDBVR | 296-50482-6-ND | 931938-REF3450IDBVR | REF3450IDBVR | REF3450IDBVR |
| Product Name | Automotive 5V SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF3450IDBVR | PMIC - Voltage Reference | Voltage References |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Series | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| TC | 6 ppm/C |