Texas Instruments REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3033AIDBZRG4

Description
3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3033AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3033AIDBZRG4
REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3033AIDBZRG4
3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-52689-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-52689-2-ND
Voltage Reference 296-52689-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-52689-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-52689-1-ND
Voltage Reference 296-52689-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.3V 25mA SOT-23 Precision Voltage Reference IC
693-REF3033AIDBZRG4
3.3V 25mA SOT-23 Precision Voltage Reference IC 693-REF3033AIDBZRG4
3.3V Series Voltage Reference, 50ppm/°C, 25mA, 50µA, SOT-23-3 Product overview: REF3033AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3033AIDBZRG4 can be used for catalog matching and distributor lookup.

3.3V Series Voltage Reference, 50ppm/°C, 25mA, 50µA, SOT-23-3 Product overview: REF3033AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3033AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3033AIDBZRG4 - 1091771-REF3033AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3033AIDBZRG4
1091771-REF3033AIDBZRG4
PMIC - PMIC - Voltage Reference - REF3033AIDBZRG4 1091771-REF3033AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091771-REF3033AIDBZ RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 36μVp-p Noise - 10Hz to 10kHz: 105μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1091771-REF3033AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 36μVp-p
Noise - 10Hz to 10kHz: 105μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3033AIDBZRG4
Voltage References REF3033AIDBZRG4
Voltage References 3.3V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 3.3V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3033AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3033AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3033AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3033AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3033AIDBZRG4
PMIC - Voltage Reference REF3033AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3033AIDBZRG4 296-52689-2-ND 693-REF3033AIDBZRG4 1091771-REF3033AIDBZRG4 REF3033AIDBZRG4 REF3033AIDBZRG4 REF3033AIDBZRG4
Product Name REF3033 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference 3.3V 25mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3033AIDBZRG4 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 3.3 volts 3.3 volts
TC 39 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BPW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers