Texas Instruments REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2920AIDBZTG4

Description
2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2920AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2920AIDBZTG4
REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2920AIDBZTG4
2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.048V SOT23 Precision Voltage Reference IC
693-REF2920AIDBZTG4
2.048V SOT23 Precision Voltage Reference IC 693-REF2920AIDBZTG4
IC VREF SERIES 2.048V SOT23-3 Product overview: REF2920AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2920AIDBZTG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 2.048V SOT23-3 Product overview: REF2920AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2920AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF2920AIDBZTG4 - 1091760-REF2920AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2920AIDBZTG4
1091760-REF2920AIDBZTG4
PMIC - PMIC - Voltage Reference - REF2920AIDBZTG4 1091760-REF2920AIDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1091760-REF2920AIDBZ TG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 23μVp-p Noise - 10Hz to 10kHz: 65μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091760-REF2920AIDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 23μVp-p
Noise - 10Hz to 10kHz: 65μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC VREF SERIES 2.048V SOT23-3 - 815-REF2920AIDBZTG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 2.048V SOT23-3
815-REF2920AIDBZTG4
IC VREF SERIES 2.048V SOT23-3 815-REF2920AIDBZTG4
IC VREF SERIES 2.048V SOT23-3

IC VREF SERIES 2.048V SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2920AIDBZTG4 693-REF2920AIDBZTG4 1091760-REF2920AIDBZTG4 815-REF2920AIDBZTG4
Product Name REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 2.048V SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2920AIDBZTG4 IC VREF SERIES 2.048V SOT23-3
Type Bandgap Series
Package Type Other; SOT-23 Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23
VREF 2.05 volts
TC 35 ppm/C 100 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0420 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385PWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
LM185QML Adjustable Micropower Voltage Reference - 5962-9091402QYA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; CFP
VREF 1.24 to 5.3 volts
View Details