Texas Instruments REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2930AIDBZRG4

Description
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2930 is a precision, low-power, 3.0V voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications. It operates with a maximum quiescent current of 50 µA, provides up to 25 mA output current, and has a dropout voltage of 1 mV. The reference maintains a maximum temperature drift of 100 ppm/°C and an accuracy of 2%, and is specified for operation from -40°C to 125°C. It is stable with any capacitive load and does not require an external load capacitor.

Datasheet Summary
Powered by GS/AI

The REF2930 is a precision, low-power, 3.0V voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications. It operates with a maximum quiescent current of 50 µA, provides up to 25 mA output current, and has a dropout voltage of 1 mV. The reference maintains a maximum temperature drift of 100 ppm/°C and an accuracy of 2%, and is specified for operation from -40°C to 125°C. It is stable with any capacitive load and does not require an external load capacitor.

Suppliers

Company
Product
Description
Supplier Links
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2930AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2930AIDBZRG4
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2930AIDBZRG4
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF2930AIDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF2930AIDBZRG4-ND
Voltage Reference REF2930AIDBZRG4-ND
Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF2930AIDBZRG4
SOT-23 Precision Voltage Reference IC 693-REF2930AIDBZRG4
3-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2930AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2930AIDBZRG4 can be used for catalog matching and distributor lookup.

3-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2930AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2930AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF2930AIDBZRG4 - 1091763-REF2930AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2930AIDBZRG4
1091763-REF2930AIDBZRG4
PMIC - PMIC - Voltage Reference - REF2930AIDBZRG4 1091763-REF2930AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091763-REF2930AIDBZ RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 94μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1091763-REF2930AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 94μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF2930AIDBZRG4
Voltage References REF2930AIDBZRG4
Voltage References 3.0V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 3.0V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF2930AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2930AIDBZRG4
PMIC - Voltage Reference REF2930AIDBZRG4
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2930AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2930AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2930AIDBZRG4
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2930AIDBZRG4 REF2930AIDBZRG4-ND 693-REF2930AIDBZRG4 1091763-REF2930AIDBZRG4 REF2930AIDBZRG4 REF2930AIDBZRG4 REF2930AIDBZRG4
Product Name REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2930AIDBZRG4 Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
 - LM385BXMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR - 809541-ADS1014IDGSR - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details