Texas Instruments REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3025AIDBZT

Description
2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3025AIDBZT - Texas Instruments
Dallas, TX, United States
REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3025AIDBZT
REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3025AIDBZT
2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF3025AIDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3025AIDBZTTR-ND
Voltage Reference REF3025AIDBZTTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3025AIDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3025AIDBZTCT-ND
Voltage Reference REF3025AIDBZTCT-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3025AIDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3025AIDBZTDKR-ND
Voltage Reference REF3025AIDBZTDKR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V 25mA SOT-23 Precision Voltage Reference IC
693-REF3025AIDBZT
2.5V 25mA SOT-23 Precision Voltage Reference IC 693-REF3025AIDBZT
V-Ref Precision 2.5V 25mA 3-Pin SOT-23 T/R Product overview: REF3025AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3025AIDBZT can be used for catalog matching and distributor lookup.

V-Ref Precision 2.5V 25mA 3-Pin SOT-23 T/R Product overview: REF3025AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3025AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3025AIDBZT - 027304-REF3025AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3025AIDBZT
027304-REF3025AIDBZT
PMIC - PMIC - Voltage Reference - REF3025AIDBZT 027304-REF3025AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 027304-REF3025AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 28μVp-p Noise - 10Hz to 10kHz: 80μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 50μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Power Management, Test & Measurement, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 027304-REF3025AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 28μVp-p
Noise - 10Hz to 10kHz: 80μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 50μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Power Management, Test & Measurement, Medical

Buy Now Datasheet
PMIC - Voltage Reference - REF3025AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3025AIDBZT
PMIC - Voltage Reference REF3025AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3025AIDBZT
Voltage References REF3025AIDBZT
Voltage References 2.5V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 2.5V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4719 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4719
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4719
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3025 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3025 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 17AH9276 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
17AH9276
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 17AH9276
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3025 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3025 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3025AIDBZT REF3025AIDBZTTR-ND 693-REF3025AIDBZT 027304-REF3025AIDBZT REF3025AIDBZT REF3025AIDBZT 33AH4719
Product Name REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference 2.5V 25mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3025AIDBZT PMIC - Voltage Reference Voltage References Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Bandgap Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23
VREF 2.5 volts 2.5 volts
TC 37 ppm/C 75 ppm/C 75 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
 - LM285BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers