Texas Instruments High-Performance Analog Voltage Reference REF4132A30DBVRQ1

Description
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-REF4132A30DBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF4132A30DBVRQ1CT-ND
Voltage Reference 296-REF4132A30DBVRQ1CT-ND
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF4132A30DBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF4132A30DBVRQ1TR-ND
Voltage Reference 296-REF4132A30DBVRQ1TR-ND
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF4132A30DBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1316929-REF4132A30DBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1316929-REF4132A30DBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1316929-REF4132A30DBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1316929-REF4132A30DB VRQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±0.05% Temperature Coefficient: 12ppm/°C Current - Output: 10 mA Voltage - Input: 3.05V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 100µA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 15µVp-p Noise - 10Hz to 10kHz: 24µVrms Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-REF4132A30DBVRQ1 CT,296-REF4132A30DBV RQ1DKR,296-REF4132A3 0DBVRQ1TR Base Product Number: REF4132 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316929-REF4132A30DBVRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.05%
Temperature Coefficient: 12ppm/°C
Current - Output: 10 mA
Voltage - Input: 3.05V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 100µA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 15µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-REF4132A30DBVRQ1CT,296-REF4132A30DBVRQ1DKR,296-REF4132A30DBVRQ1TR
Base Product Number: REF4132
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Precision Voltage Reference IC
693-REF4132A30DBVRQ1
Automotive Low-Power SOT-23 Precision Voltage Reference IC 693-REF4132A30DBVRQ1
Automotive 12-ppm/°C low-noise low-power precision voltage reference 5-SOT-23 -40 to 125 Product overview: REF4132A30DBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132A30DBVRQ1 can be used for catalog matching and distributor lookup.

Automotive 12-ppm/°C low-noise low-power precision voltage reference 5-SOT-23 -40 to 125 Product overview: REF4132A30DBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132A30DBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF4132A30DBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF4132A30DBVRQ1
PMIC - Voltage Reference REF4132A30DBVRQ1
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF4132A30DBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF4132A30DBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF4132A30DBVRQ1
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-REF4132A30DBVRQ1CT-ND 1316929-REF4132A30DBVRQ1 693-REF4132A30DBVRQ1 REF4132A30DBVRQ1 REF4132A30DBVRQ1
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Automotive Low-Power SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series
Package Type Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 12 ppm/C 12 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details