Texas Instruments REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3030AIDBZR

Description
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3030AIDBZR - Texas Instruments
Dallas, TX, United States
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3030AIDBZR
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3030AIDBZR
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V 25mA SOT-23 Precision Voltage Reference IC
693-REF3030AIDBZR
3V 25mA SOT-23 Precision Voltage Reference IC 693-REF3030AIDBZR
3V Series Voltage Reference, 50ppm/°C, 25mA, SOT-23 Product overview: REF3030AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3030AIDBZR can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 50ppm/°C, 25mA, SOT-23 Product overview: REF3030AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3030AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-26323-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26323-1-ND
Voltage Reference 296-26323-1-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26323-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26323-2-ND
Voltage Reference 296-26323-2-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26323-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26323-6-ND
Voltage Reference 296-26323-6-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3030AIDBZR - 027305-REF3030AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3030AIDBZR
027305-REF3030AIDBZR
PMIC - PMIC - Voltage Reference - REF3030AIDBZR 027305-REF3030AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027305-REF3030AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 94μVrms Family Name: REF3030 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 50μA Alternative Parts (Cross-Reference): MAX6010BEUR+; MAX6010AEUR+; ISL21010CFH330Z-T7A; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 027305-REF3030AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 94μVrms
Family Name: REF3030
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 50μA
Alternative Parts (Cross-Reference): MAX6010BEUR+; MAX6010AEUR+; ISL21010CFH330Z-T7A;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3030AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3030AIDBZR
Power Supply Chip >> Voltage References REF3030AIDBZR
3V ±0.2% 3.05V~5.5V 25mA Fixed SOT-23 Voltage References ROHS

3V ±0.2% 3.05V~5.5V 25mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3030AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3030AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3030AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3030AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3030AIDBZR
PMIC - Voltage Reference REF3030AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 3V, Sot-23; Voltage Reference Type Texas Instruments - 17AH9277 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23; Voltage Reference Type Texas Instruments
17AH9277
Voltage Ref, Series, 3V, Sot-23; Voltage Reference Type Texas Instruments 17AH9277
VOLTAGE REF, SERIES, 3V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3030AIDBZR
Voltage References REF3030AIDBZR
Voltage References 3.0V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 3.0V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3030AIDBZR 693-REF3030AIDBZR 296-26323-1-ND 027305-REF3030AIDBZR REF3030AIDBZR REF3030AIDBZR REF3030AIDBZR 17AH9277 REF3030AIDBZR
Product Name REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3V 25mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3030AIDBZR Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Series, 3V, Sot-23; Voltage Reference Type Texas Instruments Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 3 volts 3 volts 3 volts 3 volts
TC 38 ppm/C 75 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
1.24V Precision Voltage Reference IC - 693-LM385Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt, Adjustable
Package Type Other; TO-92
VIN 18 volts
View Details
3 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details