Texas Instruments REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3040AIDBZR

Description
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3040AIDBZR - Texas Instruments
Dallas, TX, United States
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3040AIDBZR
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3040AIDBZR
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-35920-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-35920-2-ND
Voltage Reference 296-35920-2-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-35920-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-35920-1-ND
Voltage Reference 296-35920-1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-35920-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-35920-6-ND
Voltage Reference 296-35920-6-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
4.096V 50uA SOT-23 Precision Voltage Reference IC
693-REF3040AIDBZR
4.096V 50uA SOT-23 Precision Voltage Reference IC 693-REF3040AIDBZR
4.096V Voltage Reference, 50ppm/°C, 50uA, SOT-23-3 Product overview: REF3040AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3040AIDBZR can be used for catalog matching and distributor lookup.

4.096V Voltage Reference, 50ppm/°C, 50uA, SOT-23-3 Product overview: REF3040AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3040AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3040AIDBZR - 027307-REF3040AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3040AIDBZR
027307-REF3040AIDBZR
PMIC - PMIC - Voltage Reference - REF3040AIDBZR 027307-REF3040AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027307-REF3040AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 45μVp-p Noise - 10Hz to 10kHz: 128μVrms Family Name: REF3040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 50μA Alternative Parts (Cross-Reference): ISL21010CFH341Z-T7A; ISL21010CFH341Z-TK; REF-105Z; REF-105J; Introduction Date: June 20, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 027307-REF3040AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 45μVp-p
Noise - 10Hz to 10kHz: 128μVrms
Family Name: REF3040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 50μA
Alternative Parts (Cross-Reference): ISL21010CFH341Z-T7A; ISL21010CFH341Z-TK; REF-105Z; REF-105J;
Introduction Date: June 20, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3040AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3040AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3040AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4803 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4803
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4803
VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3040AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3040AIDBZR
PMIC - Voltage Reference REF3040AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - REF3040AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3040AIDBZR
Power Supply Chip >> Voltage References REF3040AIDBZR
4.096V ±0.2% 4.146V~5.5V 25mA Fixed SOT-23 Voltage References ROHS

4.096V ±0.2% 4.146V~5.5V 25mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3040AIDBZR
Voltage References REF3040AIDBZR
Voltage References 4.096V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 4.096V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3040AIDBZR 296-35920-2-ND 693-REF3040AIDBZR 027307-REF3040AIDBZR REF3040AIDBZR 28AH4803 REF3040AIDBZR REF3040AIDBZR REF3040AIDBZR
Product Name REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference 4.096V 50uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3040AIDBZR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23
VREF 4.1 volts 4.1 volts 4.1 volts 4.1 volts
TC 41 ppm/C 75 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401YA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
11 suppliers