Texas Instruments REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3212AIDBVRG4

Description
1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3212AIDBVRG4 - Texas Instruments
Dallas, TX, United States
REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3212AIDBVRG4
REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3212AIDBVRG4
1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.25V SOT-23 Precision Voltage Reference IC
693-REF3212AIDBVRG4
1.25V SOT-23 Precision Voltage Reference IC 693-REF3212AIDBVRG4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.25V, PDSO6, GREEN, PLASTIC, SOT-23, 6 PIN Product overview: REF3212AIDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3212AIDBVRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.25V, PDSO6, GREEN, PLASTIC, SOT-23, 6 PIN Product overview: REF3212AIDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3212AIDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF3212AIDBVRG4 - 1087993-REF3212AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3212AIDBVRG4
1087993-REF3212AIDBVRG4
PMIC - PMIC - Voltage Reference - REF3212AIDBVRG4 1087993-REF3212AIDBVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087993-REF3212AIDBV RG4 Packaging: Tape & Reel Mounting: SMD (SMT) Temperature Coefficient: 4 ppm/°C Reference Type: Series Number of Pins: 6 Quiescent Current: 100 µA Output Voltage: 1.25 V Categories: PMIC - Voltage Reference Case / Package: SOT-23-6 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 10 mA Min Input Voltage: 1.8 V Max Output Voltage: 1.25 V Nominal Supply Current: 100 µA Max Supply Current: 120 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087993-REF3212AIDBVRG4
Packaging: Tape & Reel
Mounting: SMD (SMT)
Temperature Coefficient: 4 ppm/°C
Reference Type: Series
Number of Pins: 6
Quiescent Current: 100 µA
Output Voltage: 1.25 V
Categories: PMIC - Voltage Reference
Case / Package: SOT-23-6
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 10 mA
Min Input Voltage: 1.8 V
Max Output Voltage: 1.25 V
Nominal Supply Current: 100 µA
Max Supply Current: 120 µA

Buy Now
Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series - 815-REF3212AIDBVRG4 - Utmel Electronic Limited
Hong Kong, China
Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series
815-REF3212AIDBVRG4
Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series 815-REF3212AIDBVRG4
Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3212AIDBVRG4 693-REF3212AIDBVRG4 1087993-REF3212AIDBVRG4 815-REF3212AIDBVRG4
Product Name REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 1.25V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3212AIDBVRG4 Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series
Type Bandgap
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
VREF 1.25 volts
TC 10.5 ppm/C 4 ppm/C 4 ppm/C
IQ 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-2.5 Micropower Voltage Reference - LM385PWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers