Precision Voltage Reference 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 027280-REF102BP
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 10V V ±0.05% 10mA 8-PDIP
Three Terminal Voltage Reference, 1 Output, 10V, Trim/Adjustable, PDIP8
Voltage References Precision Voltage Reference
IC VREF SERIES 0.05% 8DIP
IC VREF SERIES 0.05% 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF102BP | 027280-REF102BP | 296-43495-5-ND | REF102BP | REF102BP | REF102BP | REF102BP |
| Product Name | REF102 Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF102BP | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| VREF | 10 volts | 10 volts | |||||
| TC | 10 ppm/C | 5 ppm/C | 5 ppm/C | ||||
| IQ | 1.4 mA | 1.4 mA | 1.4 mA | 1.4 mA | |||
| Accuracy | 0.1000 % | 0.0500 % |