Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-SOIC
2.5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5025ID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242351-REF5025ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management
VOLTAGE REF, SERIES, 2.5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF5025 Series; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
IC VREF SERIES 0.05% 8SOIC
IC VREF SERIES 0.05% 8SOIC
Voltage References Lo Noise Very Low Drift Prec VLTG REF
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025ID | 296-22204-5-ND | 693-REF5025ID | 1242351-REF5025ID | 29AH7274 | REF5025ID | REF5025ID | REF5025ID |
| Product Name | REF5025 Low Noise, Very Low Drift, Precision Voltage Reference | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5025ID | Voltage Ref, Series, 2.5V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | Other; SOIC,VSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 2.5 ppm/C | 3 ppm/C | ||||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | |||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |