Texas Instruments Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -55 to 125
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -55 to 125
Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference 8-SOIC
Enhanced Product Precision Adjustable (Programmable) Shunt Reference 8-SOIC -40 to 125
Enhanced Product Precision Adjustable (Programmable) Shunt Reference 8-SOIC -55 to 125
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70
Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 -40 to 125
Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

<< Prev