Texas Instruments REF102 Precision Voltage Reference REF102AU/2K5G4

Description
Precision Voltage Reference 8-SOIC
Request a Quote Datasheet
Description
Precision Voltage Reference 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF102 Precision Voltage Reference - REF102AU/2K5G4 - Texas Instruments
Dallas, TX, United States
REF102 Precision Voltage Reference
REF102AU/2K5G4
REF102 Precision Voltage Reference REF102AU/2K5G4
Precision Voltage Reference 8-SOIC

Precision Voltage Reference 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10V Precision Voltage Reference IC
693-REF102AU/2K5G4
10V Precision Voltage Reference IC 693-REF102AU/2K5G4
IC VREF SERIES 10V 8SOIC Product overview: REF102AU/2K5G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102AU/2K5G4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 10V 8SOIC Product overview: REF102AU/2K5G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102AU/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF102AU/2K5G4 - 1091724-REF102AU/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF102AU/2K5G4
1091724-REF102AU/2K5G4
PMIC - PMIC - Voltage Reference - REF102AU/2K5G4 1091724-REF102AU/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1091724-REF102AU/2K5 G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 11.4 V to 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 5μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): AD587KRZ; REF102AU/2K5; REF102AU; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1091724-REF102AU/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): AD587KRZ; REF102AU/2K5; REF102AU;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC VREF SERIES 10V 8SOIC - 815-REF102AU/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 10V 8SOIC
815-REF102AU/2K5G4
IC VREF SERIES 10V 8SOIC 815-REF102AU/2K5G4
IC VREF SERIES 10V 8SOIC

IC VREF SERIES 10V 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF102AU/2K5G4 693-REF102AU/2K5G4 1091724-REF102AU/2K5G4 815-REF102AU/2K5G4
Product Name REF102 Precision Voltage Reference 10V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF102AU/2K5G4 IC VREF SERIES 10V 8SOIC
Package Type Other; PDIP,SOIC Other; D Other; 8-SOIC Other; SOIC
VREF 10 volts 10 volts
TC 10 ppm/C 10 ppm/C 10 ppm/C
IQ 1.4 mA 1.4 mA 1.4 mA
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers