Texas Instruments High-Performance Analog Voltage Reference REF4132B25DBVR

Description
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-REF4132B25DBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF4132B25DBVRTR-ND
Voltage Reference 296-REF4132B25DBVRTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF4132B25DBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF4132B25DBVRCT-ND
Voltage Reference 296-REF4132B25DBVRCT-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF4132B25DBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF4132B25DBVRDKR-ND
Voltage Reference 296-REF4132B25DBVRDKR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-REF4132B25DBVR
SOT23 Precision Voltage Reference IC 693-REF4132B25DBVR
IC VREF SERIES 0.05% SOT23-5 Product overview: REF4132B25DBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132B25DBVR can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.05% SOT23-5 Product overview: REF4132B25DBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132B25DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference Package: Tape & Reel (TR) Supplier Device Package: SOT-23-5 Package / Case: SC-74A, SOT-753 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TA) Base Product Number: REF4132 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package: Tape & Reel (TR)
Supplier Device Package: SOT-23-5
Package / Case: SC-74A, SOT-753
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Base Product Number: REF4132
Product Status: Active

Buy Now
PMIC - Voltage Reference - REF4132B25DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF4132B25DBVR
PMIC - Voltage Reference REF4132B25DBVR
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF4132B25DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF4132B25DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF4132B25DBVR
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-REF4132B25DBVRTR-ND 693-REF4132B25DBVR REF4132B25DBVR REF4132B25DBVR
Product Name Voltage Reference SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
TC 30 ppm/C 30 ppm/C
IQ 0.1000 mA 0.1000 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - AD680JT - Lingto Electronic Limited
Specs
Package Type TO-92
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details