Texas Instruments REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3133AIDBZTG4

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3133AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3133AIDBZTG4
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3133AIDBZTG4
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF3133AIDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3133AIDBZTG4-ND
Voltage Reference REF3133AIDBZTG4-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.3V 100uA SOT-23 Precision Voltage Reference IC
693-REF3133AIDBZTG4
3.3V 100uA SOT-23 Precision Voltage Reference IC 693-REF3133AIDBZTG4
3.3V Series Voltage Reference, 100uA, SOT-23-3 Product overview: REF3133AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3133AIDBZTG4 can be used for catalog matching and distributor lookup.

3.3V Series Voltage Reference, 100uA, SOT-23-3 Product overview: REF3133AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3133AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3133AIDBZTG4 - 1091783-REF3133AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3133AIDBZTG4
1091783-REF3133AIDBZTG4
PMIC - PMIC - Voltage Reference - REF3133AIDBZTG4 1091783-REF3133AIDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1091783-REF3133AIDBZ TG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 43μVp-p Noise - 10Hz to 10kHz: 63μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091783-REF3133AIDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 43μVp-p
Noise - 10Hz to 10kHz: 63μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3133AIDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3133AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3133AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3133AIDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3133AIDBZTG4
PMIC - Voltage Reference REF3133AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3133AIDBZTG4
Voltage References REF3133AIDBZTG4
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3133AIDBZTG4 REF3133AIDBZTG4-ND 693-REF3133AIDBZTG4 1091783-REF3133AIDBZTG4 REF3133AIDBZTG4 REF3133AIDBZTG4 REF3133AIDBZTG4
Product Name REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Voltage Reference 3.3V 100uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3133AIDBZTG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 3.3 volts 3.3 volts
TC 14 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details