Texas Instruments High-Performance Analog Voltage Reference REF3125AQDBZRQ1

Description
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-46908-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46908-1-ND
Voltage Reference 296-46908-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46908-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46908-2-ND
Voltage Reference 296-46908-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46908-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46908-6-ND
Voltage Reference 296-46908-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-REF3125AQDBZRQ1
Automotive SOT-23 Precision Voltage Reference IC 693-REF3125AQDBZRQ1
Automotive, 20-ppm/°C (max), 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3125AQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3125AQDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive, 20-ppm/°C (max), 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3125AQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3125AQDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3125AQDBZRQ1 - 931930-REF3125AQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3125AQDBZRQ1
931930-REF3125AQDBZRQ1
PMIC - PMIC - Voltage Reference - REF3125AQDBZRQ1 931930-REF3125AQDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 931930-REF3125AQDBZR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.2% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: REF3125 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46908-6, 296-46908-1, 296-46908-2, REF3125AQDBZRQ1-ND, -296-46908-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 931930-REF3125AQDBZRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.2% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3125
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46908-6, 296-46908-1, 296-46908-2, REF3125AQDBZRQ1-ND, -296-46908-1-ND

Buy Now Datasheet
 - REF3125AQDBZRQ1 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 2.5V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 2.5V, CMOS, PDSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3125AQDBZRQ1
Voltage References REF3125AQDBZRQ1
Voltage References 20ppm/ C Max, 100 uA

Voltage References 20ppm/ C Max, 100 uA

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3125AQDBZRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3125AQDBZRQ1
Power Supply Chip >> Voltage References REF3125AQDBZRQ1
2.5V ±0.2% 2.55V~5.5V 10mA Fixed SOT-23 Voltage References ROHS

2.5V ±0.2% 2.55V~5.5V 10mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3125AQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3125AQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3125AQDBZRQ1
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3125AQDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3125AQDBZRQ1
PMIC - Voltage Reference REF3125AQDBZRQ1
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-46908-1-ND 693-REF3125AQDBZRQ1 931930-REF3125AQDBZRQ1 REF3125AQDBZRQ1 REF3125AQDBZRQ1 REF3125AQDBZRQ1 REF3125AQDBZRQ1 REF3125AQDBZRQ1
Product Name Voltage Reference Automotive SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3125AQDBZRQ1 Voltage References Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Series Series
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C 20 ppm/C
IQ 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR02AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM169H - Rochester Electronics
Specs
Package Type Other; TO-99-8
Life Cycle Stage Rochester Active
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details