Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6
IC VREF SERIESV 0.05% SOT23-6
Voltage References 3.3V low-drift low-power small-footprint Enhanced Plastic series voltage reference 6-SOT-23 -55 to 125
IC VREF SERIESV 0.05% SOT23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF3433MDBVTEPTR-ND | REF3433MDBVTEP | REF3433MDBVTEP | REF3433MDBVTEP |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Series | Series | ||
| Package Type | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | ||
| TC | 10 ppm/C | |||
| IQ | 0.0950 mA | 0.0950 mA | ||
| Accuracy | 0.0500 % |