The REF4132-Q1 is a low-temperature drift, low-power, high-precision CMOS voltage reference designed for automotive applications. It features an initial accuracy of ±0.05% and a temperature coefficient of 12 ppm/°C, making it suitable for precision tasks. The device operates with a low quiescent current of 100 OºA and provides an output current of ±10 mA. It is available in fixed voltage options of 2.5V, 3V, 3.3V, 4.096V, and 5V, with a maximum output noise of 15 OºVpp/V, ensuring high signal integrity in noise-sensitive applications. The REF4132-Q1 is qualified for automotive use, meeting AEC-Q100 standards, and operates over a wide temperature range of -40°C to +125°C. Its small SOT-23-5 package allows for easy integration into compact designs, making it ideal for portable and battery-powered applications. The device's long-term stability and low output voltage hysteresis further enhance system reliability.
Manufacturer: Texas Instruments
Win Source Part Number: 1316922-REF4132A50DB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.05%
Temperature Coefficient: 12ppm/°C
Current - Output: 10 mA
Voltage - Input: 5.05V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 100µA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 15µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-REF4132A50DBVRQ1
Base Product Number: REF4132
RoHS Status: ROHS3 Compliant
IC VREF SERIES 0.05% SOT23-5 Product overview: REF4132A50DBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132A50DBVRQ1
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-5
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1316922-REF4132A50DBVRQ1 | 693-REF4132A50DBVRQ1 | 296-REF4132A50DBVRQ1CT-ND | REF4132A50DBVRQ1 | REF4132A50DBVRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 12 ppm/C | 12 ppm/C | 12 ppm/C | ||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Type | Series | Series | Series |