Texas Instruments REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2933AIDBZR

Description
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2933AIDBZR is a 3.3 V precision voltage reference in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm, designed for portable and battery-powered applications with a maximum quiescent current of 50 µA, a dropout voltage of 1 mV, and an output current capability of 25 mA. It operates over a temperature range of -40°C to 125°C and has a maximum temperature drift of 100 ppm/°C with 2% initial accuracy. The device is stable with any capacitive load and does not require an external capacitor.

Datasheet Summary
Powered by GS/AI

The REF2933AIDBZR is a 3.3 V precision voltage reference in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm, designed for portable and battery-powered applications with a maximum quiescent current of 50 µA, a dropout voltage of 1 mV, and an output current capability of 25 mA. It operates over a temperature range of -40°C to 125°C and has a maximum temperature drift of 100 ppm/°C with 2% initial accuracy. The device is stable with any capacitive load and does not require an external capacitor.

Suppliers

Company
Product
Description
Supplier Links
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2933AIDBZR - Texas Instruments
Dallas, TX, United States
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2933AIDBZR
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2933AIDBZR
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-41482-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41482-6-ND
Voltage Reference 296-41482-6-ND
Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-41482-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41482-1-ND
Voltage Reference 296-41482-1-ND
Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-41482-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41482-2-ND
Voltage Reference 296-41482-2-ND
Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.3V 50uA SOT-23 Precision Voltage Reference IC
693-REF2933AIDBZR
3.3V 50uA SOT-23 Precision Voltage Reference IC 693-REF2933AIDBZR
3.3V Series Voltage Reference, 50uA, SOT-23-3 Product overview: REF2933AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2933AIDBZR can be used for catalog matching and distributor lookup.

3.3V Series Voltage Reference, 50uA, SOT-23-3 Product overview: REF2933AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2933AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF2933AIDBZR - 083684-REF2933AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2933AIDBZR
083684-REF2933AIDBZR
PMIC - PMIC - Voltage Reference - REF2933AIDBZR 083684-REF2933AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 083684-REF2933AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 36μVp-p Noise - 10Hz to 10kHz: 105μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083684-REF2933AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 36μVp-p
Noise - 10Hz to 10kHz: 105μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 59μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - REF2933AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2933AIDBZR
PMIC - Voltage Reference REF2933AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2933AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2933AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2933AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2933AIDBZR 296-41482-6-ND 693-REF2933AIDBZR 083684-REF2933AIDBZR REF2933AIDBZR REF2933AIDBZR
Product Name REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference 3.3V 50uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2933AIDBZR PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 3.3 volts 3.3 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details