Win Source Part Number: 995815-REF3430TIDBVR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: REF34xx
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 6ppm/°C
Current - Output: 10 mA
Voltage - Input: 3.5V ~ 12V
Output Type: Fixed
Reference Type: Series
Current - Supply: 95µA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 5µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-REF3430TIDBVRCT,
3-V, LOW-DRIFT, LOW-POWER, SMALL Product overview: REF3430TIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3430TIDBVR can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
3-V, LOW-DRIFT, LOW-POWER, SMALL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 995815-REF3430TIDBVR | 693-REF3430TIDBVR | 296-REF3430TIDBVRCT-ND | REF3430TIDBVR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Low-Power Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | |
| TC | 6 ppm/C | 6 ppm/C | 6 ppm/C | |
| IQ | 0.0950 mA | 0.0950 mA | 0.0950 mA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |