Texas Instruments REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3130AIDBZR

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3130AIDBZR - Texas Instruments
Dallas, TX, United States
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3130AIDBZR
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3130AIDBZR
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-39160-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39160-2-ND
Voltage Reference 296-39160-2-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39160-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39160-1-ND
Voltage Reference 296-39160-1-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39160-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39160-6-ND
Voltage Reference 296-39160-6-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3V SOT-23 Precision Voltage Reference IC
693-REF3130AIDBZR
3V SOT-23 Precision Voltage Reference IC 693-REF3130AIDBZR
3V Series Voltage Reference, 20ppm/°C, 100µA, SOT-23-3 Product overview: REF3130AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3130AIDBZR can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 20ppm/°C, 100µA, SOT-23-3 Product overview: REF3130AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3130AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3130AIDBZR - 091309-REF3130AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3130AIDBZR
091309-REF3130AIDBZR
PMIC - PMIC - Voltage Reference - REF3130AIDBZR 091309-REF3130AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 091309-REF3130AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 39μVp-p Noise - 10Hz to 10kHz: 57μVrms Family Name: REF3130 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 135μA Alternative Parts (Cross-Reference): REF3130AQDBZRQ1; CAT8900A250TBIT3; CAT8900A250TBGT3; MCP1525T-I/TTG; Introduction Date: July 15, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 091309-REF3130AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 39μVp-p
Noise - 10Hz to 10kHz: 57μVrms
Family Name: REF3130
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 135μA
Alternative Parts (Cross-Reference): REF3130AQDBZRQ1; CAT8900A250TBIT3; CAT8900A250TBGT3; MCP1525T-I/TTG;
Introduction Date: July 15, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3130AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3130AIDBZR
Power Supply Chip >> Voltage References REF3130AIDBZR
3V ±0.2% 3.05V~5.5V 10mA Fixed SOT-23-3 Voltage References ROHS

3V ±0.2% 3.05V~5.5V 10mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3130AIDBZR
Voltage References REF3130AIDBZR
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3130AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3130AIDBZR
PMIC - Voltage Reference REF3130AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Volt Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4725 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4725
Volt Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4725
VOLT REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLT REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3130AIDBZR 296-39160-2-ND 693-REF3130AIDBZR 091309-REF3130AIDBZR REF3130AIDBZR REF3130AIDBZR REF3130AIDBZR 33AH4725
Product Name REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Voltage Reference 3V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3130AIDBZR Power Supply Chip >> Voltage References Voltage References PMIC - Voltage Reference Volt Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23 Other; SOT-23
VREF 3 volts 3 volts 3 volts
TC 13 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - 5962-8759406VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers