Texas Instruments LMV431B Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431BIMF

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Request a Quote
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV431BIMF is a low-voltage (1.24-V) adjustable precision shunt regulator in a 3-lead SOT-23 package measuring 2.92 mm × 1.30 mm, with an initial tolerance of 0.5%, an operating temperature range of -40°C to 85°C, and a typical quiescent current of 55 µA. It is stable with capacitive loads between 50 pF and 10 nF and features a low output impedance of 0.25 Ω.

Datasheet Summary
Powered by GS/AI

The LMV431BIMF is a low-voltage (1.24-V) adjustable precision shunt regulator in a 3-lead SOT-23 package measuring 2.92 mm × 1.30 mm, with an initial tolerance of 0.5%, an operating temperature range of -40°C to 85°C, and a typical quiescent current of 55 µA. It is stable with capacitive loads between 50 pF and 10 nF and features a low output impedance of 0.25 Ω.

Suppliers

Company
Product
Description
Supplier Links
LMV431B Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431BIMF - Texas Instruments
Dallas, TX, United States
LMV431B Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431BIMF
LMV431B Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431BIMF
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LMV431BIMF - 1202149-LMV431BIMF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431BIMF
1202149-LMV431BIMF
PMIC - PMIC - Voltage Reference - LMV431BIMF 1202149-LMV431BIMF
Manufacturer: Texas Instruments Win Source Part Number: 1202149-LMV431BIMF Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LMV431 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V

Manufacturer: Texas Instruments
Win Source Part Number: 1202149-LMV431BIMF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LMV431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V

Buy Now
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LMV431BIMF
SOT-23 Precision Voltage Reference IC 693-LMV431BIMF
0.5%, low-voltage (1.24-V) adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: LMV431BIMF from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431BIMF can be used for catalog matching and distributor lookup.

0.5%, low-voltage (1.24-V) adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: LMV431BIMF from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431BIMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LMV431BIMFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LMV431BIMFCT-ND
Voltage Reference 296-LMV431BIMFCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LMV431BIMFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LMV431BIMFTR-ND
Voltage Reference 296-LMV431BIMFTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431BIMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431BIMF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431BIMF
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LMV431BIMF
Voltage References LMV431BIMF
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - Voltage Reference - LMV431BIMF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431BIMF
PMIC - Voltage Reference LMV431BIMF
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431BIMF 1202149-LMV431BIMF 693-LMV431BIMF 296-LMV431BIMFCT-ND LMV431BIMF LMV431BIMF LMV431BIMF
Product Name LMV431B Low-Voltage (1.24V) Adjustable Precision Shunt Regulators PMIC - PMIC - Voltage Reference - LMV431BIMF SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 30 volts 1.24 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
 - LM103H-3.3 - Rochester Electronics
Specs
Package Type Other; TO-46
Life Cycle Stage Rochester Active
View Details
4 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers