Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1242348-REF5020MDREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 2.7 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Family Name: REF5020
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADR290FR; ADR441BR; MAX6162AESA-T;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 2.048V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.048V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.048V V ±0.05% 10mA 8-SOIC
2.048V Precision Voltage Reference, Low Noise, 0.05% Tol, 10mA, 8-SOIC Product overview: REF5020MDREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5020MDREP can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.05% 8SOIC
Voltage References EP Lo-Noise,Very Low Drift,Prec Vltg Ref
IC VREF SERIES 0.05% 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5020MDREP | 1242348-REF5020MDREP | 296-27411-6-ND | 693-REF5020MDREP | REF5020MDREP | REF5020MDREP | REF5020MDREP |
| Product Name | REF5020-EP Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF5020MDREP | Voltage Reference | 2.048V 10mA SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; SOIC | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.05 volts | 2.05 volts | |||||
| TC | 2.5 ppm/C | 5 ppm/C | 5 ppm/C | ||||
| IQ | 0.8000 mA | 1.25 mA | 1.25 mA | 1.25 mA | |||
| Accuracy | 0.0500 % | 0.0500 % |