Texas Instruments LT1009 2.5-V Integrated Reference Circuit LT1009ILPRE3

Description
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1009 2.5-V Integrated Reference Circuit - LT1009ILPRE3 - Texas Instruments
Dallas, TX, United States
LT1009 2.5-V Integrated Reference Circuit
LT1009ILPRE3
LT1009 2.5-V Integrated Reference Circuit LT1009ILPRE3
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85

2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LT1009ILPRE3 - 1057581-LT1009ILPRE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009ILPRE3
1057581-LT1009ILPRE3
PMIC - PMIC - Voltage Reference - LT1009ILPRE3 1057581-LT1009ILPRE3
Manufacturer: Texas Instruments Win Source Part Number: 1057581-LT1009ILPRE3 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1057581-LT1009ILPRE3
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 35ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LT1009ILPRE3
Precision Voltage Reference IC 693-LT1009ILPRE3
2.5-V integrated reference circuit 3-TO-92 -40 to 85 Product overview: LT1009ILPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009ILPRE3 can be used for catalog matching and distributor lookup.

2.5-V integrated reference circuit 3-TO-92 -40 to 85 Product overview: LT1009ILPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009ILPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LT1009ILPRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LT1009ILPRE3TR-ND
Voltage Reference 296-LT1009ILPRE3TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LT1009ILPRE3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LT1009ILPRE3CT-ND
Voltage Reference 296-LT1009ILPRE3CT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1009ILPRE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1009ILPRE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1009ILPRE3
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site
PMIC - Voltage Reference - LT1009ILPRE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1009ILPRE3
PMIC - Voltage Reference LT1009ILPRE3
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site Datasheet
IC VREF SHUNT 0.2% TO92-3 - 815-LT1009ILPRE3 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.2% TO92-3
815-LT1009ILPRE3
IC VREF SHUNT 0.2% TO92-3 815-LT1009ILPRE3
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LT1009ILPRE3
Voltage References LT1009ILPRE3
Voltage References 2.5-V Integrated Reference Circuit

Voltage References 2.5-V Integrated Reference Circuit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1009ILPRE3 1057581-LT1009ILPRE3 693-LT1009ILPRE3 296-LT1009ILPRE3TR-ND LT1009ILPRE3 LT1009ILPRE3 815-LT1009ILPRE3 LT1009ILPRE3
Product Name LT1009 2.5-V Integrated Reference Circuit PMIC - PMIC - Voltage Reference - LT1009ILPRE3 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference IC VREF SHUNT 0.2% TO92-3 Voltage References
VREF Type Fixed Fixed; Programmable Fixed Shunt
Package Type Other; SOIC,TO-92,TSSOP TO-92; Other; TO-92-3 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
VREF 2.5 volts 2.5 volts
TC 15 ppm/C 35 ppm/C 35 ppm/C 35 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDE - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details