Texas Instruments High-Performance Analog Voltage Reference REF3440QDBVRQ1

Description
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-53237-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53237-6-ND
Voltage Reference 296-53237-6-ND
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-53237-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53237-1-ND
Voltage Reference 296-53237-1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-53237-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53237-2-ND
Voltage Reference 296-53237-2-ND
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Precision Voltage Reference IC
693-REF3440QDBVRQ1
Automotive Low-Power SOT-23 Precision Voltage Reference IC 693-REF3440QDBVRQ1
Automotive Voltage Reference IC, Low-Drift, Low-Power, 6-SOT-23 Product overview: REF3440QDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3440QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive Voltage Reference IC, Low-Drift, Low-Power, 6-SOT-23 Product overview: REF3440QDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3440QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1141541-REF3440QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1141541-REF3440QDBVRQ1
Integrated Circuits (ICs) - PMIC - Voltage Reference 1141541-REF3440QDBVRQ1
Win Source Part Number: 1141541-REF3440QDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 67 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-REF3440QDBVRQ1- 296

Win Source Part Number: 1141541-REF3440QDBVRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 67 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-REF3440QDBVRQ1-296

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3440QDBVRQ1
Voltage References REF3440QDBVRQ1
Voltage References Automotive low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125

Voltage References Automotive low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - REF3440QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3440QDBVRQ1
PMIC - Voltage Reference REF3440QDBVRQ1
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3440QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3440QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3440QDBVRQ1
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-53237-6-ND 693-REF3440QDBVRQ1 1141541-REF3440QDBVRQ1 REF3440QDBVRQ1 REF3440QDBVRQ1 REF3440QDBVRQ1
Product Name Voltage Reference Automotive Low-Power SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series
Package Type SOT23; Other; SOT-23-6 Other; Bulk Other; SOT-23-6
TC 6 ppm/C
IQ 0.0950 mA 0.0950 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - ADR06BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details