Texas Instruments REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3233AIDBVT

Description
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3233AIDBVT - Texas Instruments
Dallas, TX, United States
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3233AIDBVT
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3233AIDBVT
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 100uA SOT-23 Precision Voltage Reference IC
693-REF3233AIDBVT
3.3V 100uA SOT-23 Precision Voltage Reference IC 693-REF3233AIDBVT
3.3V Voltage Reference, 4ppm/°C, 100uA, SOT-23 Product overview: REF3233AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3233AIDBVT can be used for catalog matching and distributor lookup.

3.3V Voltage Reference, 4ppm/°C, 100uA, SOT-23 Product overview: REF3233AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3233AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-18229-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18229-2-ND
Voltage Reference 296-18229-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-18229-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18229-1-ND
Voltage Reference 296-18229-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-18229-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18229-6-ND
Voltage Reference 296-18229-6-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3233AIDBVT - 1091793-REF3233AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3233AIDBVT
1091793-REF3233AIDBVT
PMIC - PMIC - Voltage Reference - REF3233AIDBVT 1091793-REF3233AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1091793-REF3233AIDBV T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 43μVp-p Noise - 10Hz to 10kHz: 63μVrms Family Name: REF3233 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 135μA Alternative Parts (Cross-Reference): ADR3433ARJZ-R2; ADR3433ARJZ-R7; MAX6071AAUT33+; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091793-REF3233AIDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 43μVp-p
Noise - 10Hz to 10kHz: 63μVrms
Family Name: REF3233
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 135μA
Alternative Parts (Cross-Reference): ADR3433ARJZ-R2; ADR3433ARJZ-R7; MAX6071AAUT33+;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3233AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3233AIDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3233AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3233AIDBVT
Voltage References REF3233AIDBVT
Voltage References 3.3V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 3.3V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3233AIDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3233AIDBVT
PMIC - Voltage Reference REF3233AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3233AIDBVT 693-REF3233AIDBVT 296-18229-2-ND 1091793-REF3233AIDBVT REF3233AIDBVT REF3233AIDBVT REF3233AIDBVT
Product Name REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 3.3V 100uA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3233AIDBVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
VREF 3.3 volts 3.3 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336MX-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers