Texas Instruments LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004IPWR-1-2

Description
Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1004-1.2 Micropower Integrated Precision Voltage Reference - LT1004IPWR-1-2 - Texas Instruments
Dallas, TX, United States
LT1004-1.2 Micropower Integrated Precision Voltage Reference
LT1004IPWR-1-2
LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004IPWR-1-2
Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85

Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LT1004IPWR-1-2 - 1204653-LT1004IPWR-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004IPWR-1-2
1204653-LT1004IPWR-1-2
PMIC - PMIC - Voltage Reference - LT1004IPWR-1-2 1204653-LT1004IPWR-1-2
Manufacturer: Texas Instruments Win Source Part Number: 1204653-LT1004IPWR-1 -2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Tolerance: ±0.32% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Family Name: LT1004 Output Voltage: 1.235V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): LM4051AIX3-1.2+T; LM4051AIX3-1.2; LM4041AIX3-1.2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1204653-LT1004IPWR-1-2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Tolerance: ±0.32%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Family Name: LT1004
Output Voltage: 1.235V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): LM4051AIX3-1.2+T; LM4051AIX3-1.2; LM4041AIX3-1.2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-13079-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13079-2-ND
Voltage Reference 296-13079-2-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Precision Voltage Reference IC
693-LT1004IPWR-1-2
TSSOP Precision Voltage Reference IC 693-LT1004IPWR-1-2
1.235-V, micropower integrated precision voltage reference 8-TSSOP -40 to 85 Product overview: LT1004IPWR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004IPWR-1-2 can be used for catalog matching and distributor lookup.

1.235-V, micropower integrated precision voltage reference 8-TSSOP -40 to 85 Product overview: LT1004IPWR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004IPWR-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LT1004IPWR-1-2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004IPWR-1-2
Voltage References LT1004IPWR-1-2
Voltage References Micropwr Integrated Precision

Voltage References Micropwr Integrated Precision

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004IPWR-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004IPWR-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004IPWR-1-2
IC VREF SHUNT 0.32% 8TSSOP

IC VREF SHUNT 0.32% 8TSSOP

Supplier's Site
PMIC - Voltage Reference - LT1004IPWR-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004IPWR-1-2
PMIC - Voltage Reference LT1004IPWR-1-2
IC VREF SHUNT 0.32% 8TSSOP

IC VREF SHUNT 0.32% 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004IPWR-1-2 1204653-LT1004IPWR-1-2 296-13079-2-ND 693-LT1004IPWR-1-2 LT1004IPWR-1-2 LT1004IPWR-1-2 LT1004IPWR-1-2 LT1004IPWR-1-2
Product Name LT1004-1.2 Micropower Integrated Precision Voltage Reference PMIC - PMIC - Voltage Reference - LT1004IPWR-1-2 Voltage Reference TSSOP Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed
Package Type Other; SOIC,TSSOP Other; 8-TSSOP (0.173", 4.40mm Width) Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP Other; TSSOP8 Other; 8-TSSOP (0.173\", 4.40mm Width) SSOP
VREF 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM336-2.5MDC-ND - DigiKey
Specs
Type Shunt / Zener
Package Type Other; Die
Accuracy 1 %
View Details
5 suppliers
 - LM285BXZ-1.2/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
6.95 V Precision Voltage Reference IC - 693-LM299AH-20 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -25 C (-13 F)
View Details
3 suppliers