Texas Instruments LT1009 2.5-V Integrated Reference Circuit LT1009CLPM

Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote
Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1009CLPM is a 2.5-V shunt reference in a 3-lead TO-92 (LP) package, characterized for operation from 0°C to 70°C with a maximum initial tolerance of ±5 mV. It features a dynamic impedance of 0.6 Ω maximum and includes an ADJ terminal for ±5% voltage adjustment. The device is designed for use in 5-V systems, 8-bit ADCs and DACs, and power-supply monitoring applications.

Datasheet Summary
Powered by GS/AI

The LT1009CLPM is a 2.5-V shunt reference in a 3-lead TO-92 (LP) package, characterized for operation from 0°C to 70°C with a maximum initial tolerance of ±5 mV. It features a dynamic impedance of 0.6 Ω maximum and includes an ADJ terminal for ±5% voltage adjustment. The device is designed for use in 5-V systems, 8-bit ADCs and DACs, and power-supply monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
LT1009 2.5-V Integrated Reference Circuit - LT1009CLPM - Texas Instruments
Dallas, TX, United States
LT1009 2.5-V Integrated Reference Circuit
LT1009CLPM
LT1009 2.5-V Integrated Reference Circuit LT1009CLPM
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

Buy Now Datasheet
Voltage Reference - 296-LT1009CLPMTB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LT1009CLPMTB-ND
Voltage Reference 296-LT1009CLPMTB-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LT1009CLPMCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LT1009CLPMCT-ND
Voltage Reference 296-LT1009CLPMCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Buy Now Datasheet
 - LT1009CLPM - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LT1009CLPM
Precision Voltage Reference IC 693-LT1009CLPM
2.5-V integrated reference circuit 3-TO-92 0 to 70 Product overview: LT1009CLPM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CLPM can be used for catalog matching and distributor lookup.

2.5-V integrated reference circuit 3-TO-92 0 to 70 Product overview: LT1009CLPM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CLPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LT1009CLPM - 1057575-LT1009CLPM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009CLPM
1057575-LT1009CLPM
PMIC - PMIC - Voltage Reference - LT1009CLPM 1057575-LT1009CLPM
Manufacturer: Texas Instruments Win Source Part Number: 1057575-LT1009CLPM Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1057575-LT1009CLPM
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - LT1009CLPM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1009CLPM
PMIC - Voltage Reference LT1009CLPM
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1009CLPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1009CLPM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1009CLPM
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LT1009CLPM
Voltage References LT1009CLPM
Voltage References 2.5-V Integrated Reference Circuit

Voltage References 2.5-V Integrated Reference Circuit

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1009CLPM 296-LT1009CLPMTB-ND LT1009CLPM 693-LT1009CLPM 1057575-LT1009CLPM LT1009CLPM LT1009CLPM LT1009CLPM
Product Name LT1009 2.5-V Integrated Reference Circuit Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LT1009CLPM PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92,TSSOP TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92 Other; TO-92-3 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 2.5 volts 2.5 volts
TC 15 ppm/C 25 ppm/C 25 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers
LM185QML Adjustable Micropower Voltage Reference - 5962-9091402QYA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; CFP
VREF 1.24 to 5.3 volts
View Details
2.5 V Precision Voltage Reference IC - 693-LM385AMX-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers