The LM431BIM3X is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, with an operating temperature range of -40 to 85°C. It features a temperature coefficient of 50 ppm/°C, programmable output voltage from 2.5 V to 36 V, low dynamic output impedance, and fast turn-on response. The device is designed for applications requiring precision reference voltages, such as voltage monitoring, current sourcing, and zener diode replacement.
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 094824-LM431BIM3X
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431BIM3X | LM431BIM3XTR-ND | 094824-LM431BIM3X | LM431BIM3X | LM431BIM3X | LM431BIM3X |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - LM431BIM3X | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | |||
| VREF Type | Programmable | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23 | ||
| VREF | 2.5 to 36 volts |