Texas Instruments REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3220AIDBVT

Description
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3220AIDBVT - Texas Instruments
Dallas, TX, United States
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3220AIDBVT
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3220AIDBVT
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.048V 100uA SOT-23 Precision Voltage Reference IC
693-REF3220AIDBVT
2.048V 100uA SOT-23 Precision Voltage Reference IC 693-REF3220AIDBVT
2.048V Series Voltage Reference, 100uA, SOT-23-6 Product overview: REF3220AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3220AIDBVT can be used for catalog matching and distributor lookup.

2.048V Series Voltage Reference, 100uA, SOT-23-6 Product overview: REF3220AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3220AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3220AIDBVT - 083425-REF3220AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3220AIDBVT
083425-REF3220AIDBVT
PMIC - PMIC - Voltage Reference - REF3220AIDBVT 083425-REF3220AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 083425-REF3220AIDBVT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 27μVp-p Noise - 10Hz to 10kHz: 39μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083425-REF3220AIDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 27μVp-p
Noise - 10Hz to 10kHz: 39μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Voltage Reference - 296-18226-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18226-1-ND
Voltage Reference 296-18226-1-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-18226-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18226-6-ND
Voltage Reference 296-18226-6-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-18226-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18226-2-ND
Voltage Reference 296-18226-2-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
 - REF3220AIDBVT - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO6

Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3220AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3220AIDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3220AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
PMIC - Voltage Reference - REF3220AIDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3220AIDBVT
PMIC - Voltage Reference REF3220AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3220AIDBVT
Voltage References REF3220AIDBVT
Voltage References 2.048V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 2.048V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3220AIDBVT 693-REF3220AIDBVT 083425-REF3220AIDBVT 296-18226-1-ND REF3220AIDBVT REF3220AIDBVT REF3220AIDBVT REF3220AIDBVT
Product Name REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 2.048V 100uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3220AIDBVT Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
VREF 2.05 volts 2.05 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385BZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
1.235 V SOIC Precision Voltage Reference IC - 693-LM385BXMX-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
DIP Precision Voltage Reference IC - 693-LM3411N-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers