Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
2.5-V, micropower integrated precision voltage reference 8-SOIC Product overview: LT1004IDR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004IDR-2-5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1057557-LT1004IDR-2-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Voltage References Micropwr Integrated Precision
IC VREF SHUNT 0.8% 8SOIC
IC VREF SHUNT 0.8% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1004IDR-2-5 | 296-46133-1-ND | 693-LT1004IDR-2-5 | 1057557-LT1004IDR-2-5 | LT1004IDR-2-5 | LT1004IDR-2-5 | LT1004IDR-2-5 |
| Product Name | LT1004-2.5 Micropower Integrated Precision Voltage Reference | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LT1004IDR-2-5 | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| VREF Type | Fixed | Fixed | |||||
| Package Type | Other; SOIC,TSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C |