Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference 5-SOT -40 to 125
Series Voltage Reference IC Fixed 1.65V, 3.3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.65V, 3.3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.65V, 3.3V V ±0.05% 20mA SOT-23-THIN
3.3V Dual Output Voltage Reference IC, Low Drift, 5-SOT-23, Automotive Product overview: REF2033AIDDCR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3.3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Dual, 3.3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2033AIDDCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1091754-REF2033AIDDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 3.32 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 12ppmp-p
Family Name: REF2033
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.65V, 3.3V
Operating Supply Current: 460μA
Alternative Parts (Cross-Reference): MAX6037BAUK30-T; MAX6037BAUK30+T; MAX6037BAUK33+T;
Introduction Date: May 21, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Voltage References Low-Drift, Lw-Pwr Dual Output Volt Ref
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF2033AIDDCR | 296-46177-1-ND | 693-REF2033AIDDCR | 1091754-REF2033AIDDCR | REF2033AIDDCR | REF2033AIDDCR | REF2033AIDDCR |
| Product Name | REF2033 Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference | Voltage Reference | Automotive Dual 3.3V SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF2033AIDDCR | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | |||
| VREF | 1.65 to 3.3 volts | ||||||
| TC | 3 ppm/C | 8 ppm/C | 8 ppm/C | ||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA | 0.4600 mA | |||
| Accuracy | 0.0500 % | 0.0500 % |