Texas Instruments REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2920AIDBZT

Description
2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2920AIDBZT - Texas Instruments
Dallas, TX, United States
REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2920AIDBZT
REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2920AIDBZT
2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.048V 25mA SOT-23 Precision Voltage Reference IC
693-REF2920AIDBZT
2.048V 25mA SOT-23 Precision Voltage Reference IC 693-REF2920AIDBZT
V-Ref Precision 2.048V 25mA 3-Pin SOT-23 T/R Product overview: REF2920AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2920AIDBZT can be used for catalog matching and distributor lookup.

V-Ref Precision 2.048V 25mA 3-Pin SOT-23 T/R Product overview: REF2920AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2920AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF2920AIDBZT - 027299-REF2920AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2920AIDBZT
027299-REF2920AIDBZT
PMIC - PMIC - Voltage Reference - REF2920AIDBZT 027299-REF2920AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 027299-REF2920AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 23μVp-p Noise - 10Hz to 10kHz: 65μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 027299-REF2920AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 23μVp-p
Noise - 10Hz to 10kHz: 65μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
 - REF2920AIDBZT - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO3

Supplier's Site Datasheet
Voltage Reference - 296-13481-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13481-1-ND
Voltage Reference 296-13481-1-ND
Series Voltage Reference IC Fixed 2.048V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13481-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13481-2-ND
Voltage Reference 296-13481-2-ND
Series Voltage Reference IC Fixed 2.048V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13481-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13481-6-ND
Voltage Reference 296-13481-6-ND
Series Voltage Reference IC Fixed 2.048V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4793 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4793
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4793
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2920 Series; Reference Voltage:2.048V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2920 Series; Reference Voltage:2.048V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2920AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2920AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2920AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF2920AIDBZT
Voltage References REF2920AIDBZT
Voltage References 2.048V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 2.048V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF2920AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2920AIDBZT
PMIC - Voltage Reference REF2920AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2920AIDBZT 693-REF2920AIDBZT 027299-REF2920AIDBZT REF2920AIDBZT 296-13481-1-ND 28AH4793 REF2920AIDBZT REF2920AIDBZT REF2920AIDBZT
Product Name REF2920 2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 2.048V 25mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2920AIDBZT Voltage Reference Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts 2.05 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM285BYH-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; TO-46-2 Metal Can
Life Cycle Stage Active
View Details
2 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BDE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
1.24 V Precision Voltage Reference IC - 693-LM385BZ - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers