Texas Instruments REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3225AIDBVRG4

Description
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote
Description
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF3225 is a 2.5V precision voltage reference with 4ppm/°C temperature drift and 110μA quiescent current, available in the SOT23-6 package measuring 2.9mm × 2.8mm. It operates from a supply as low as 5mV above the output voltage, delivers ±10mA output current, and is specified for operation from -40°C to +125°C. The device is stable with any capacitive load and includes an enable pin for power control.

Datasheet Summary
Powered by GS/AI

The REF3225 is a 2.5V precision voltage reference with 4ppm/°C temperature drift and 110μA quiescent current, available in the SOT23-6 package measuring 2.9mm × 2.8mm. It operates from a supply as low as 5mV above the output voltage, delivers ±10mA output current, and is specified for operation from -40°C to +125°C. The device is stable with any capacitive load and includes an enable pin for power control.

Suppliers

Company
Product
Description
Supplier Links
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3225AIDBVRG4 - Texas Instruments
Dallas, TX, United States
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3225AIDBVRG4
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3225AIDBVRG4
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF3225AIDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3225AIDBVRG4-ND
Voltage Reference REF3225AIDBVRG4-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3225AIDBVRG4
SOT-23 Precision Voltage Reference IC 693-REF3225AIDBVRG4
2.5-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3225AIDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AIDBVRG4 can be used for catalog matching and distributor lookup.

2.5-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3225AIDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AIDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3225AIDBVRG4 - 083426-REF3225AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3225AIDBVRG4
083426-REF3225AIDBVRG4
PMIC - PMIC - Voltage Reference - REF3225AIDBVRG4 083426-REF3225AIDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 083426-REF3225AIDBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 48μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083426-REF3225AIDBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 48μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3225AIDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3225AIDBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3225AIDBVRG4
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3225AIDBVRG4
Voltage References REF3225AIDBVRG4
Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3225AIDBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3225AIDBVRG4
PMIC - Voltage Reference REF3225AIDBVRG4
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3225AIDBVRG4 REF3225AIDBVRG4-ND 693-REF3225AIDBVRG4 083426-REF3225AIDBVRG4 REF3225AIDBVRG4 REF3225AIDBVRG4 REF3225AIDBVRG4
Product Name REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3225AIDBVRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
VREF 2.5 volts 2.5 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM136-5.0QML 5.0V Reference Diode - LM136H-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
6 suppliers
PMIC - PMIC - Voltage Reference - LM385-1.2 - 298929-LM385-1.2 - Win Source Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers