Low Noise, Very Low Drift, Precision Voltage Reference 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1242340-REF5010IDGKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 10.2 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5010
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD2700UD; AD2700UDZ; REF-110Z;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 10V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 10V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 10V V ±0.05% 10mA 8-VSSOP
10V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125 Product overview: REF5010IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5010IDGKT can be used for catalog matching and distributor lookup.
LOW NOISE, VERY LOW DRIFT, VOLT REF; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC VREF SERIES 0.05% 8VSSOP
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
IC VREF SERIES 0.05% 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5010IDGKT | 1242340-REF5010IDGKT | 296-24495-2-ND | 693-REF5010IDGKT | 26AJ8876 | REF5010IDGKT | REF5010IDGKT | REF5010IDGKT |
| Product Name | REF5010 Low Noise, Very Low Drift, Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF5010IDGKT | Voltage Reference | 10V Precision Voltage Reference IC | Low Noise, Very Low Drift, Volt Ref; Msl Texas Instruments | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| VREF | 10 volts | 10 volts | ||||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % |