Texas Instruments LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431IZ/NOPB

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431IZ/NOPB - Texas Instruments
Dallas, TX, United States
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431IZ/NOPB
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431IZ/NOPB
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LMV431IZ/NOPB - 779571-LMV431IZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431IZ/NOPB
779571-LMV431IZ/NOPB
PMIC - PMIC - Voltage Reference - LMV431IZ/NOPB 779571-LMV431IZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779571-LMV431IZ/NOPB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 15mA Current - Cathode: 80μA Family Name: LMV431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Output Voltage MAX: 30V Alternative Parts (Cross-Reference): ZH431C02; TL431K-T92-B; TS2431CT A3; TL431-T92-B; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779571-LMV431IZ/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 15mA
Current - Cathode: 80μA
Family Name: LMV431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Output Voltage MAX: 30V
Alternative Parts (Cross-Reference): ZH431C02; TL431K-T92-B; TS2431CT A3; TL431-T92-B;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMV431IZ/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
30V Precision Voltage Reference IC
693-LMV431IZ/NOPB
30V Precision Voltage Reference IC 693-LMV431IZ/NOPB
IC VREF SHUNT 30V 1.5% TO92-3 Product overview: LMV431IZ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 30V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431IZ/NOPB can be used for catalog matching and distributor lookup.

IC VREF SHUNT 30V 1.5% TO92-3 Product overview: LMV431IZ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 30V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431IZ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LMV431IZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431IZ/NOPB-ND
Voltage Reference LMV431IZ/NOPB-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA TO-92-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431IZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431IZ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431IZ/NOPB
IC VREF SHUNT ADJ 1.5% TO92-3

IC VREF SHUNT ADJ 1.5% TO92-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LMV431IZ/NOPB
PMIC - Voltage Reference LMV431IZ/NOPB
IC VREF SHUNT ADJ 1.5% TO92-3

IC VREF SHUNT ADJ 1.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431IZ/NOPB 779571-LMV431IZ/NOPB LMV431IZ/NOPB 693-LMV431IZ/NOPB LMV431IZ/NOPB-ND LMV431IZ/NOPB LMV431IZ/NOPB
Product Name LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators PMIC - PMIC - Voltage Reference - LMV431IZ/NOPB 30V Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 1.24 to 30 volts 1.24 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

2.5V Precision Voltage Reference IC - 693-LM285BYM2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube/Rail
View Details
2 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
3 suppliers
Precision Voltage Reference IC - 693-LM385AYZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers