The REF02 is a precision 5V voltage reference with a 0.01% maximum output tolerance and 10ppm/°C maximum drift over the -40°C to +85°C temperature range. It operates from an 8V to 40V supply with a maximum quiescent current of 1.4mA and provides 10µV peak-to-peak noise over 0.1Hz to 10Hz. The device features ±10mV output voltage accuracy for the B-grade variant, load regulation of 0.008%/mA max, and line regulation of 0.01%/V max. Short-circuit protection is included. The part is available in DIP-8 and SO-8 packages. The REF02BPG4 corresponds to the REF02BP variant, which is in a DIP-8 package.
+5V Precision Voltage Reference 8-PDIP
IC VREF SERIES 5V 8DIP Product overview: REF02BPG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 062434-REF02BPG4
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF02BPG4 | 693-REF02BPG4 | 062434-REF02BPG4 |
| Product Name | REF02 +5V Precision Voltage Reference | 5V Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF02BPG4 |
| Package Type | Other; PDIP,SOIC | Other; PDIP | DIP; Other; 8-PDIP |
| VREF | 5 volts | ||
| TC | 4 ppm/C | 10 ppm/C | |
| IQ | 1 mA | 1.4 mA | |
| Accuracy | 0.2000 % |