IC VREF SERIES 1.024V SOT23-6
IC VREF SERIES 1.024V SOT23-6
IC VREF SERIES 1.024V SOT23-6
650-NA QUIESCENT CURRENT, 12-PPM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF35102QDBVRDKR-ND | REF35102QDBVR |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series |
| Package Type | SOT23; Other; SOT-23-6 | Other; SOT-23-6 |
| TC | 12 ppm/C | |
| IQ | 0.0026 mA | |
| Accuracy | 0.0500 % |