Texas Instruments LT1009 2.5-V Integrated Reference Circuit LT1009CLPE3

Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote
Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1009 is a 2.5-V integrated shunt reference circuit with a maximum initial tolerance of ±5 mV in the TO-92 (LP) package. It operates over a temperature range of 0°C to 70°C for the LT1009C variant and features a dynamic impedance of 0.6Ω max, an adjustable reference voltage via an ADJ terminal with ±5% range, and is pin-compatible with the LM136-2.5. It is housed in a 3-lead TO-92 package and requires no external adjustment for minimum temperature coefficient, making it suitable for 5-V systems, 8-bit ADCs and DACs, and power-supply monitoring applications.

Datasheet Summary
Powered by GS/AI

The LT1009 is a 2.5-V integrated shunt reference circuit with a maximum initial tolerance of ±5 mV in the TO-92 (LP) package. It operates over a temperature range of 0°C to 70°C for the LT1009C variant and features a dynamic impedance of 0.6Ω max, an adjustable reference voltage via an ADJ terminal with ±5% range, and is pin-compatible with the LM136-2.5. It is housed in a 3-lead TO-92 package and requires no external adjustment for minimum temperature coefficient, making it suitable for 5-V systems, 8-bit ADCs and DACs, and power-supply monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
LT1009 2.5-V Integrated Reference Circuit - LT1009CLPE3 - Texas Instruments
Dallas, TX, United States
LT1009 2.5-V Integrated Reference Circuit
LT1009CLPE3
LT1009 2.5-V Integrated Reference Circuit LT1009CLPE3
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

Buy Now Datasheet
 - LT1009CLPE3 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LT1009CLPE3 - 1057574-LT1009CLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009CLPE3
1057574-LT1009CLPE3
PMIC - PMIC - Voltage Reference - LT1009CLPE3 1057574-LT1009CLPE3
Manufacturer: Texas Instruments Win Source Part Number: 1057574-LT1009CLPE3 Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1057574-LT1009CLPE3
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LT1009CLPE3
Precision Voltage Reference IC 693-LT1009CLPE3
2.5-V integrated reference circuit 3-TO-92 0 to 70 Product overview: LT1009CLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CLPE3 can be used for catalog matching and distributor lookup.

2.5-V integrated reference circuit 3-TO-92 0 to 70 Product overview: LT1009CLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CLPE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-50318-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-50318-ND
Voltage Reference 296-50318-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1009CLPE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1009CLPE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1009CLPE3
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LT1009CLPE3
Voltage References LT1009CLPE3
Voltage References 2.5-V Integrated Reference Circuit

Voltage References 2.5-V Integrated Reference Circuit

Buy Now Datasheet
PMIC - Voltage Reference - LT1009CLPE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1009CLPE3
PMIC - Voltage Reference LT1009CLPE3
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1009CLPE3 LT1009CLPE3 1057574-LT1009CLPE3 693-LT1009CLPE3 296-50318-ND LT1009CLPE3 LT1009CLPE3 LT1009CLPE3
Product Name LT1009 2.5-V Integrated Reference Circuit PMIC - PMIC - Voltage Reference - LT1009CLPE3 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
VREF Type Fixed Fixed
Package Type Other; SOIC,TO-92,TSSOP TO-92; Other; TO-92 TO-92; Other; TO-92-3 Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.5 volts
TC 15 ppm/C 25 ppm/C 25 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 693-LM336-5 MWC - ERSAELECTRONICS PTE. LTD.
Specs
Type Precision
Package Type Other; Bulk
TC 20 ppm/C
View Details
5 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers