Texas Instruments REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3312AIDBZT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3312AIDBZT - Texas Instruments
Dallas, TX, United States
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3312AIDBZT
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3312AIDBZT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3312AIDBZT - 1091799-REF3312AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3312AIDBZT
1091799-REF3312AIDBZT
PMIC - PMIC - Voltage Reference - REF3312AIDBZT 1091799-REF3312AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1091799-REF3312AIDBZ T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 30mA Noise - 0.1Hz to 10Hz: 35μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091799-REF3312AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 35μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.25V 3.9uA SOT-23 Precision Voltage Reference IC
693-REF3312AIDBZT
1.25V 3.9uA SOT-23 Precision Voltage Reference IC 693-REF3312AIDBZT
1.25V Voltage Reference, 3.9uA Quiescent, SOT-23 Product overview: REF3312AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3.9uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 3.9uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDBZT can be used for catalog matching and distributor lookup.

1.25V Voltage Reference, 3.9uA Quiescent, SOT-23 Product overview: REF3312AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3.9uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 3.9uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-22635-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22635-6-ND
Voltage Reference 296-22635-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22635-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22635-2-ND
Voltage Reference 296-22635-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22635-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22635-1-ND
Voltage Reference 296-22635-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3312AIDBZT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3312AIDBZT
Power Supply Chip >> Voltage References REF3312AIDBZT
1.25V ±0.15% 1.7V~5.5V 30mA Fixed SOT-23-3 Voltage References ROHS

1.25V ±0.15% 1.7V~5.5V 30mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3312AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3312AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3312AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3312AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3312AIDBZT
PMIC - Voltage Reference REF3312AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH7267 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH7267
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH7267
VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3312 Series; Reference Voltage:1.25V; Initial Accuracy:0.15%; Temperature Coefficient:8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3312 Series; Reference Voltage:1.25V; Initial Accuracy:0.15%; Temperature Coefficient:8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3312AIDBZT 1091799-REF3312AIDBZT 693-REF3312AIDBZT 296-22635-6-ND REF3312AIDBZT REF3312AIDBZT REF3312AIDBZT 29AH7267
Product Name REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3312AIDBZT 1.25V 3.9uA SOT-23 Precision Voltage Reference IC Voltage Reference Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
Package Type Other; SC70,SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C 8 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers