Texas Instruments REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3225AIDBVT

Description
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3225AIDBVT - Texas Instruments
Dallas, TX, United States
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3225AIDBVT
REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3225AIDBVT
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-REF3225AIDBVT
2.5V SOT-23 Precision Voltage Reference IC 693-REF3225AIDBVT
2.5V Series Voltage Reference, 4ppm/°C, 100µA, SOT-23 Product overview: REF3225AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AIDBVT can be used for catalog matching and distributor lookup.

2.5V Series Voltage Reference, 4ppm/°C, 100µA, SOT-23 Product overview: REF3225AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-18227-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18227-2-ND
Voltage Reference 296-18227-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-18227-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18227-1-ND
Voltage Reference 296-18227-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-18227-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18227-6-ND
Voltage Reference 296-18227-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3225AIDBVT - 1091788-REF3225AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3225AIDBVT
1091788-REF3225AIDBVT
PMIC - PMIC - Voltage Reference - REF3225AIDBVT 1091788-REF3225AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1091788-REF3225AIDBV T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 48μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1091788-REF3225AIDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 48μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
PMIC - Voltage Reference - REF3225AIDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3225AIDBVT
PMIC - Voltage Reference REF3225AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3225AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3225AIDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3225AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Texas Instruments - 86W6766 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Texas Instruments
86W6766
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Texas Instruments 86W6766
VOLTAGE REF, SERIES, 2.5V, SOT-23-6; Voltage Reference Type:Series - Fixed; Product Range:REF3225 Series; Reference Voltage:2.5V; Initial Accuracy:0.01%; Temperature Coefficient:± 10.5ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-6; Voltage Reference Type:Series - Fixed; Product Range:REF3225 Series; Reference Voltage:2.5V; Initial Accuracy:0.01%; Temperature Coefficient:± 10.5ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3225AIDBVT
Voltage References REF3225AIDBVT
Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3225AIDBVT 693-REF3225AIDBVT 296-18227-2-ND 1091788-REF3225AIDBVT REF3225AIDBVT REF3225AIDBVT 86W6766 REF3225AIDBVT
Product Name REF3225 2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 2.5V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3225AIDBVT PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Texas Instruments Voltage References
Type Bandgap Series, Fixed Series Series
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23
VREF 2.5 volts 2.5 volts 2.5 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001QPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details