Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-5
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF4132B40DBVRDKR-ND | REF4132B40DBVR | REF4132B40DBVR |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 30 ppm/C | ||
| IQ | 0.1000 mA | 0.1000 mA | |
| Accuracy | 0.0500 % |