The REF102APG4 is a 10V precision voltage reference in an 8-pin DIP package. It provides a nominal output voltage of 10V with a maximum initial error of ±10mV and a temperature drift of ±10ppm/°C. The device operates from a single supply of 11.4V to 36V, draws a maximum quiescent current of 1.4mA, and maintains output stability with line regulation of 1ppm/V and load regulation of 10ppm/mA. It features low noise of 5µVPP from 0.1Hz to 10Hz and a warm-up time of 15µs to 0.1%. The package is plastic DIP-8, and it is rated for operation from -25°C to +85°C.
Precision Voltage Reference 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 062438-REF102APG4
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
10V Voltage Reference IC, Series, 0.1% Tol, PDIP Product overview: REF102APG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102APG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF102APG4 | 062438-REF102APG4 | 693-REF102APG4 |
| Product Name | REF102 Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF102APG4 | 10V Precision Voltage Reference IC |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-PDIP | Other; PDIP |
| VREF | 10 volts | ||
| TC | 10 ppm/C | 10 ppm/C | |
| IQ | 1.4 mA | 1.4 mA | |
| Accuracy | 0.1000 % |