Texas Instruments LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431AIM5X

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV431AIM5X is a low-voltage (1.24 V) adjustable precision shunt regulator with a 0.5% initial tolerance and a temperature-compensated design for operation from -40°C to 85°C. It is packaged in a SOT-23-3 case measuring 2.92 mm by 1.30 mm and operates with a minimum current of 55 µA. The device provides a low output impedance of 0.25 Ω and is stable with capacitive loads between 50 pF and 10 nF.

Datasheet Summary
Powered by GS/AI

The LMV431AIM5X is a low-voltage (1.24 V) adjustable precision shunt regulator with a 0.5% initial tolerance and a temperature-compensated design for operation from -40°C to 85°C. It is packaged in a SOT-23-3 case measuring 2.92 mm by 1.30 mm and operates with a minimum current of 55 µA. The device provides a low output impedance of 0.25 Ω and is stable with capacitive loads between 50 pF and 10 nF.

Suppliers

Company
Product
Description
Supplier Links
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431AIM5X - Texas Instruments
Dallas, TX, United States
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431AIM5X
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431AIM5X
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LMV431AIM5X
SOT-23 Precision Voltage Reference IC 693-LMV431AIM5X
1%, low-voltage (1.24-V) adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: LMV431AIM5X from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIM5X can be used for catalog matching and distributor lookup.

1%, low-voltage (1.24-V) adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: LMV431AIM5X from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIM5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LMV431AIM5X - 094344-LMV431AIM5X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431AIM5X
094344-LMV431AIM5X
PMIC - PMIC - Voltage Reference - LMV431AIM5X 094344-LMV431AIM5X
Manufacturer: Texas Instruments Win Source Part Number: 094344-LMV431AIM5X Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Family Name: LMV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V Alternative Parts (Cross-Reference): TL431ID5; TL431ACD5; TL431CD5; Introduction Date: April 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 094344-LMV431AIM5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Family Name: LMV431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V
Alternative Parts (Cross-Reference): TL431ID5; TL431ACD5; TL431CD5;
Introduction Date: April 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - LMV431AIM5X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431AIM5X-ND
Voltage Reference LMV431AIM5X-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Buy Now Datasheet
 - LMV431AIM5X - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LMV431AIM5X
Voltage References LMV431AIM5X
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - Voltage Reference - LMV431AIM5X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431AIM5X
PMIC - Voltage Reference LMV431AIM5X
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431AIM5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431AIM5X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431AIM5X
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431AIM5X 693-LMV431AIM5X 094344-LMV431AIM5X LMV431AIM5X-ND LMV431AIM5X LMV431AIM5X LMV431AIM5X LMV431AIM5X
Product Name LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LMV431AIM5X Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SOT-23,TO-92 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 30 volts 1.24 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR - 807925-ADS124S06IPBSR - Win Source Electronics
Specs
Package Type Other; 32-TQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
2 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
LM4050QML-SP Precision Micropower Shunt Voltage Reference - 5962R0923561VZA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; CFP
View Details