Texas Instruments REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3120AIDBZRG4

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF3120AIDBZRG4 is a precision voltage reference from Texas Instruments, providing a stable output voltage of 2.048V with a maximum temperature coefficient of 20ppm/°C over a temperature range of -40°C to +125°C. It operates with a low quiescent current of 100µA, making it suitable for battery-powered and portable applications. The device is housed in a compact SOT-23-3 package, which measures 2.92mm x 1.30mm. It does not require a load capacitor for stability and can handle output currents of up to ±10mA. The REF3120 is designed for high accuracy, with a maximum deviation of 0.2%. This voltage reference is ideal for use in data acquisition systems, medical equipment, and hand-held test devices.

Datasheet Summary
Powered by GS/AI

The REF3120AIDBZRG4 is a precision voltage reference from Texas Instruments, providing a stable output voltage of 2.048V with a maximum temperature coefficient of 20ppm/°C over a temperature range of -40°C to +125°C. It operates with a low quiescent current of 100µA, making it suitable for battery-powered and portable applications. The device is housed in a compact SOT-23-3 package, which measures 2.92mm x 1.30mm. It does not require a load capacitor for stability and can handle output currents of up to ±10mA. The REF3120 is designed for high accuracy, with a maximum deviation of 0.2%. This voltage reference is ideal for use in data acquisition systems, medical equipment, and hand-held test devices.

Suppliers

Company
Product
Description
Supplier Links
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3120AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3120AIDBZRG4
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3120AIDBZRG4
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3120AIDBZRG4 - 1091777-REF3120AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3120AIDBZRG4
1091777-REF3120AIDBZRG4
PMIC - PMIC - Voltage Reference - REF3120AIDBZRG4 1091777-REF3120AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091777-REF3120AIDBZ RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 27μVp-p Noise - 10Hz to 10kHz: 39μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1091777-REF3120AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 27μVp-p
Noise - 10Hz to 10kHz: 39μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-REF3120AIDBZRG4
SOT23 Precision Voltage Reference IC 693-REF3120AIDBZRG4
IC VREF SERIES 0.2% SOT23-3 Product overview: REF3120AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3120AIDBZRG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.2% SOT23-3 Product overview: REF3120AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3120AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3120AIDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3120AIDBZRG4-ND
Voltage Reference REF3120AIDBZRG4-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - REF3120AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3120AIDBZRG4
PMIC - Voltage Reference REF3120AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3120AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3120AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3120AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3120AIDBZRG4
Voltage References REF3120AIDBZRG4
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3120AIDBZRG4 1091777-REF3120AIDBZRG4 693-REF3120AIDBZRG4 REF3120AIDBZRG4-ND REF3120AIDBZRG4 REF3120AIDBZRG4 REF3120AIDBZRG4
Product Name REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference PMIC - PMIC - Voltage Reference - REF3120AIDBZRG4 SOT23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts
TC 11 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

1.235V Precision Voltage Reference IC - 693-LM285BYMX-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - LM385AYM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details