Manufacturer: Texas Instruments
Win Source Part Number: 931934-REF3430IDBVR
Series: REF34xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 3V V ±0.05% SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3430
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: REF3430IDBVR-ND, 296-50481-2, 296-50481-1, 296-50481-6
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
3.5V-12V 0.05% Precision Voltage Reference IC, 6-SOT-23 Product overview: REF3430IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 12V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.5V, 12V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3430IDBVR can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.05% SOT23-6
Voltage References 3V Low-Drift Low-Power Small-Footprint Series Voltage Reference 6-SOT-23 -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 931934-REF3430IDBVR | 296-50481-2-ND | 693-REF3430IDBVR | REF3430IDBVR | REF3430IDBVR |
| Product Name | PMIC - PMIC - Voltage Reference - REF3430IDBVR | Voltage Reference | 3.5V 12V SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Type | Series | ||||
| TC | 6 ppm/C |